Marktech Optoelectronics Visible Emitter MTE310SMD4-UV

Description
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.
Description
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.

Suppliers

Company
Product
Description
Supplier Links
Visible Emitter - MTE310SMD4-UV - Marktech Optoelectronics
Latham, NY, USA
Visible Emitter
MTE310SMD4-UV
Visible Emitter MTE310SMD4-UV
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.

UV Emitters
UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.
Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE310SMD4-UV
Product Name Visible Emitter
LED Package: SMD
LED Type Ultraviolet
Peak Wavelength 310 nm (3100 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Multichip LED - MT101NP-HR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details