Marktech Optoelectronics Visible Emitter MTE6066S1-UR

Description
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visible Emitter - MTE6066S1-UR - Marktech Optoelectronics
Latham, NY, USA
Visible Emitter
MTE6066S1-UR
Visible Emitter MTE6066S1-UR
Visible Emitters Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities. Please see our product offering below or contact our engineers to discuss custom designs.

Visible Emitters
Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition to packages listed here, Marktech has capabilities for custom single or multi chip packages or modules designed and manufactured within our facilities.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE6066S1-UR
Product Name Visible Emitter
LED Package: 5mm Plastic Round with Standoff
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Blue
Peak Wavelength 450 to 527 nm (4500 to 5270 Å)
View Details
PICOLED™ Series - SML-P12U2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers