Marktech Optoelectronics Light Rings with Cree Die MTLR-EZ500-460

Description
The MTLR-EZ500-xxx miniature light ring is specifically designed for applications requiring high radiant power output in an extremely small circular footprint.
Datasheet
Description
The MTLR-EZ500-xxx miniature light ring is specifically designed for applications requiring high radiant power output in an extremely small circular footprint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
Light Rings with Cree Die
MTLR-EZ500-460
Light Rings with Cree Die MTLR-EZ500-460
The MTLR-EZ500-xxx miniature light ring is specifically designed for applications requiring high radiant power output in an extremely small circular footprint.

The MTLR-EZ500-xxx miniature light ring is specifically designed for applications requiring high radiant power output in an extremely small circular footprint.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTLR-EZ500-460
Product Name Light Rings with Cree Die
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Chips - OPC7700-11 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 765 nm (7650 Å)
Optical Power Output 3.5 milliwatts
View Details