Marktech Optoelectronics CREE Metal Cans MTE6000P

Description
The success of any optoelectronic component and assembly is predicated on the quality of the chip. Cree is a recognized leader in high performance materials. Their advanced technology and manufacturing techniques allow for the maximum light output of each chip size. Additional chip sorting is available from Marktech, please contact us to discuss your application needs. Please see additional Die series details below the product chart. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Cree Throughhole Surface Mount P-4 Devices High Brightness LEDs Starboards Linear boards Light Rings Ceramic Multi-Chip LEDs Backlighters Product Selector
Datasheet
Description
The success of any optoelectronic component and assembly is predicated on the quality of the chip. Cree is a recognized leader in high performance materials. Their advanced technology and manufacturing techniques allow for the maximum light output of each chip size. Additional chip sorting is available from Marktech, please contact us to discuss your application needs. Please see additional Die series details below the product chart. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Cree Throughhole Surface Mount P-4 Devices High Brightness LEDs Starboards Linear boards Light Rings Ceramic Multi-Chip LEDs Backlighters Product Selector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
CREE Metal Cans
MTE6000P
CREE Metal Cans MTE6000P
The success of any optoelectronic component and assembly is predicated on the quality of the chip. Cree is a recognized leader in high performance materials. Their advanced technology and manufacturing techniques allow for the maximum light output of each chip size. Additional chip sorting is available from Marktech, please contact us to discuss your application needs. Please see additional Die series details below the product chart. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Cree Throughhole Surface Mount P-4 Devices High Brightness LEDs Starboards Linear boards Light Rings Ceramic Multi-Chip LEDs Backlighters Product Selector

The success of any optoelectronic component and assembly is predicated on the quality of the chip. Cree is a recognized leader in high performance materials. Their advanced technology and manufacturing techniques allow for the maximum light output of each chip size.

Additional chip sorting is available from Marktech, please contact us to discuss your application needs.

Please see additional Die series details below the product chart.

View Products

Find something you were looking for? Get a free no-obligation quote today.

Request Quote Related Resources

  • Cree Throughhole
  • Surface Mount
  • P-4 Devices
  • High Brightness LEDs
  • Starboards
  • Linear boards
  • Light Rings
  • Ceramic Multi-Chip LEDs
  • Backlighters
  • Product Selector
Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE6000P
Product Name CREE Metal Cans
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
UV Emitters - MTSM395UV-F5110 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 110 degrees
View Details