Marktech Optoelectronics Point Source Emitter MTPS7065MC

Description
Point Source Emitters The Marktech Point Source Emitter series incorporates a specially designed LED die and aperture window to create a precise, unobstructed light output pattern. The key design feature of the Point Source LED die is a wire bond which attaches next to the emission window as opposed to the center of the window eliminating any dark spots in the light output pattern. Traditional wire bonding of a standard LED emitter die is attached to the top center of the die which creates a "dark spot" and therefore will effect the light output from device to device. These variations in light output of a standard LED emitter can have a negative affect in a critical sensing application. The Point Source series outperforms standard emitters at high speeds yielding a stable output pattern and making them the device of choice for applications which include encoders and linear positioning equipment. High reliability package options range from TO-18 and TO-46 metal cans to ceramic surface mount packages. Varying package heights and lensing options provide the designer with optimum flexibility in sophisticated design efforts. Devices supplied without optics are manufactured with a flat glass window allowing the designer to utilize proprietary collimating or other application specific optics to take full advantage of the undistorted beam. Custom packaging designs which include Chip on Board configurations or custom apertures are also available.
Datasheet
Description
Point Source Emitters The Marktech Point Source Emitter series incorporates a specially designed LED die and aperture window to create a precise, unobstructed light output pattern. The key design feature of the Point Source LED die is a wire bond which attaches next to the emission window as opposed to the center of the window eliminating any dark spots in the light output pattern. Traditional wire bonding of a standard LED emitter die is attached to the top center of the die which creates a "dark spot" and therefore will effect the light output from device to device. These variations in light output of a standard LED emitter can have a negative affect in a critical sensing application. The Point Source series outperforms standard emitters at high speeds yielding a stable output pattern and making them the device of choice for applications which include encoders and linear positioning equipment. High reliability package options range from TO-18 and TO-46 metal cans to ceramic surface mount packages. Varying package heights and lensing options provide the designer with optimum flexibility in sophisticated design efforts. Devices supplied without optics are manufactured with a flat glass window allowing the designer to utilize proprietary collimating or other application specific optics to take full advantage of the undistorted beam. Custom packaging designs which include Chip on Board configurations or custom apertures are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point Source Emitter - MTPS7065MC - Marktech Optoelectronics
Latham, NY, USA
Point Source Emitter
MTPS7065MC
Point Source Emitter MTPS7065MC
Point Source Emitters The Marktech Point Source Emitter series incorporates a specially designed LED die and aperture window to create a precise, unobstructed light output pattern. The key design feature of the Point Source LED die is a wire bond which attaches next to the emission window as opposed to the center of the window eliminating any dark spots in the light output pattern. Traditional wire bonding of a standard LED emitter die is attached to the top center of the die which creates a "dark spot" and therefore will effect the light output from device to device. These variations in light output of a standard LED emitter can have a negative affect in a critical sensing application. The Point Source series outperforms standard emitters at high speeds yielding a stable output pattern and making them the device of choice for applications which include encoders and linear positioning equipment. High reliability package options range from TO-18 and TO-46 metal cans to ceramic surface mount packages. Varying package heights and lensing options provide the designer with optimum flexibility in sophisticated design efforts. Devices supplied without optics are manufactured with a flat glass window allowing the designer to utilize proprietary collimating or other application specific optics to take full advantage of the undistorted beam. Custom packaging designs which include Chip on Board configurations or custom apertures are also available.

Point Source Emitters
The Marktech Point Source Emitter series incorporates a specially designed LED die and aperture window to create a precise, unobstructed light output pattern. The key design feature of the Point Source LED die is a wire bond which attaches next to the emission window as opposed to the center of the window eliminating any dark spots in the light output pattern. Traditional wire bonding of a standard LED emitter die is attached to the top center of the die which creates a "dark spot" and therefore will effect the light output from device to device. These variations in light output of a standard LED emitter can have a negative affect in a critical sensing application.
The Point Source series outperforms standard emitters at high speeds yielding a stable output pattern and making them the device of choice for applications which include encoders and linear positioning equipment. High reliability package options range from TO-18 and TO-46 metal cans to ceramic surface mount packages. Varying package heights and lensing options provide the designer with optimum flexibility in sophisticated design efforts. Devices supplied without optics are manufactured with a flat glass window allowing the designer to utilize proprietary collimating or other application specific optics to take full advantage of the undistorted beam. Custom packaging designs which include Chip on Board configurations or custom apertures are also available.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTPS7065MC
Product Name Point Source Emitter
LED Package: Flat Top Ceramic SMT
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Point Source Emitter - MTPS8085CP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Domed Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details