Marktech Optoelectronics Ultraviolet LED Emitter MTE3650L2-UV-HP

Description
Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. In addition Marktech has the ability to offer custom packages and assemblies based on these individual UV die.UV LEDs with wavelengths ranging from 280nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.
Datasheet
Description
Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. In addition Marktech has the ability to offer custom packages and assemblies based on these individual UV die.UV LEDs with wavelengths ranging from 280nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultraviolet LED Emitter - MTE3650L2-UV-HP - Marktech Optoelectronics
Latham, NY, USA
Ultraviolet LED Emitter
MTE3650L2-UV-HP
Ultraviolet LED Emitter MTE3650L2-UV-HP
Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. In addition Marktech has the ability to offer custom packages and assemblies based on these individual UV die.UV LEDs with wavelengths ranging from 280nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.

Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. In addition Marktech has the ability to offer custom packages and assemblies based on these individual UV die.UV LEDs with wavelengths ranging from 280nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE3650L2-UV-HP
Product Name Ultraviolet LED Emitter
LED Package: TO-39 Metal Can Flat
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
Point Source Emitter - MTPS3085WC1 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details