Marktech Optoelectronics Visible Emitter MTE340H21-UV

Description
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visible Emitter - MTE340H21-UV - Marktech Optoelectronics
Latham, NY, USA
Visible Emitter
MTE340H21-UV
Visible Emitter MTE340H21-UV
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.

UV Emitters
UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.
Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE340H21-UV
Product Name Visible Emitter
LED Package: TO-46 Metal Can
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Blue
Peak Wavelength 450 to 527 nm (4500 to 5270 Å)
View Details
OSLON® Square LED - GW CSSRM2.CM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details