Marktech Optoelectronics Phototransistor MTD6000PT-T

Description
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
Request a Quote Datasheet
Description
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
Phototransistor
MTD6000PT-T
Phototransistor MTD6000PT-T
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Supplier's Site Datasheet
Phototransistors - 1125-1010-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
1125-1010-ND
Phototransistors 1125-1010-ND
Phototransistors 880nm Top View Coaxial, Metal Can

Phototransistors 880nm Top View Coaxial, Metal Can

Buy Now Datasheet

Technical Specifications

  Marktech Optoelectronics DigiKey
Product Category Phototransistors Phototransistors
Product Number MTD6000PT-T 1125-1010-ND
Product Name Phototransistor Phototransistors
Phototransistor Type Phototransistor Phototransistor
Features Dome Lens
Package Type Hermetically Sealed Pigtail Coaxial, Metal Can
Mounting Option Surface Mount Plugin
Peak Wavelength 880 nm (8800 Å) 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistor - MTD8000M3B-T - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Package Type 3mm
View Details
2 suppliers
Phototransistors - 846-SML-H10TBT86TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Phototransistor Type Phototransistor
Package Type 0805 (2012 Metric)
Mounting Option Surface Mount
View Details
2 suppliers
TO-18 Convex Lens Package Hermetic Silicon Photosensor - BPW38 - Light in Motion LLC
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details