Isobaud, Inc. Radiation Tolerant Hermetic Silicon Phototransistor IB14P1

Description
The IB14P1 / IB14P2 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection
Datasheet
Description
The IB14P1 / IB14P2 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant Hermetic Silicon Phototransistor - IB14P1 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant Hermetic Silicon Phototransistor
IB14P1
Radiation Tolerant Hermetic Silicon Phototransistor IB14P1
The IB14P1 / IB14P2 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection

The IB14P1 / IB14P2 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package.

Features

  • Hermetic 3-pin TO-18 package
  • Narrow reception angle
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • Operating temperature range -65°C to +125°C

Applications

  • Encoders
  • Position Sensors
  • Level Detection
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Phototransistors
Product Number IB14P1
Product Name Radiation Tolerant Hermetic Silicon Phototransistor
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
Mounting Option Plugin
Lead Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Side Looking
View Details
3.0X1.0MM RA. PHOTOTRANSISTOR - APA3010P3BT-GX - Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details
5 suppliers
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details