Marktech Optoelectronics High Brightness LED MT5470-BL

Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Request a Quote Datasheet
Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness LED - MT5470-BL - Marktech Optoelectronics
Latham, NY, USA
High Brightness LED
MT5470-BL
High Brightness LED MT5470-BL
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Marktech HB LEDs
Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Supplier's Site Datasheet
LED Indication - Discrete - 1125-1190-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1125-1190-ND
LED Indication - Discrete 1125-1190-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  Marktech Optoelectronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MT5470-BL 1125-1190-ND
Product Name High Brightness LED LED Indication - Discrete
LED Package: 5mm Radial
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 35 to 55 degrees 35 to 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
High Brightness LED - CP42B-RKS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Concave
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-XX58-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers