Marktech Optoelectronics UV Emitter MT3650N3-UV

Description
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet
Description
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Emitter - MT3650N3-UV - Marktech Optoelectronics
Latham, NY, USA
UV Emitter
MT3650N3-UV
UV Emitter MT3650N3-UV
UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object. Please see our product offering below or contact our engineers to discuss custom designs.

UV Emitters
UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are widely used in general sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification.
Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the subject matter, are highly inefficient and use harmful materials for their operation. UV LEDs on the other hand are a highly efficient, longer lifetime alternative to standard bulb types. Temperatures are easily controllable with LEDs and the time needed to cure can be drastically reduced without damage to the scanned object.
Please see our product offering below or contact our engineers to discuss custom designs.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MT3650N3-UV
Product Name UV Emitter
LED Package: TO-18 Metal Can Domed
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
High Brightness LED - C5SMF-RJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details