Marktech Optoelectronics High Brightness LED MT5470-UG

Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Datasheet
Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness LED - MT5470-UG - Marktech Optoelectronics
Latham, NY, USA
High Brightness LED
MT5470-UG
High Brightness LED MT5470-UG
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Marktech HB LEDs
Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MT5470-UG
Product Name High Brightness LED
LED Package: 5mm
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 35 to 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
High Brightness LED - C503B-WAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details