Marktech Optoelectronics LED Indication - Discrete MT112TB-RG-A

Description
Red 650nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 650nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1125-1502-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1125-1502-ND
LED Indication - Discrete 1125-1502-ND
Red 650nm LED Indication - Discrete 2.1V Radial

Red 650nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1125-1502-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Visible Emitter - MTE340F11-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details