OSRAM Opto Semiconductors DURIS® E 3 low and mid power LEDs GW JCLMS1.EC

Description
DURIS® E 3, 2700 K - 6500 K (white), CRI min. 80 ( typ. 85 ), typ. 27 lm @ 5000 K, typ. 134 lm/W @ 5000 K Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 27 lm @ 5000 K Luminous efficacy: typ. 134 lm/W @ 5000 K Viewing angle at 50 % IV: 110°
Description
DURIS® E 3, 2700 K - 6500 K (white), CRI min. 80 ( typ. 85 ), typ. 27 lm @ 5000 K, typ. 134 lm/W @ 5000 K Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 27 lm @ 5000 K Luminous efficacy: typ. 134 lm/W @ 5000 K Viewing angle at 50 % IV: 110°

Suppliers

Company
Product
Description
Supplier Links
DURIS® E 3 low and mid power LEDs - GW JCLMS1.EC - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® E 3 low and mid power LEDs
GW JCLMS1.EC
DURIS® E 3 low and mid power LEDs GW JCLMS1.EC
DURIS® E 3, 2700 K - 6500 K (white), CRI min. 80 ( typ. 85 ), typ. 27 lm @ 5000 K, typ. 134 lm/W @ 5000 K Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 27 lm @ 5000 K Luminous efficacy: typ. 134 lm/W @ 5000 K Viewing angle at 50 % IV: 110°

DURIS® E 3, 2700 K - 6500 K (white), CRI min. 80 ( typ. 85 ), typ. 27 lm @ 5000 K, typ. 134 lm/W @ 5000 K

Product Features

  • Color: 2700 K - 6500 K (white)
  • Color Rendering Index: min. 80 ( typ. 85 )
  • Luminous Flux: typ. 27 lm @ 5000 K
  • Luminous efficacy: typ. 134 lm/W @ 5000 K
  • Viewing angle at 50 % IV: 110°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW JCLMS1.EC
Product Name DURIS® E 3 low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - ASMT-UGB5-NV702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details