Marki Microwave LLC IR-4509MXP, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers IR-4509MXP

Description
IR-4509MXP is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from 50 to 90 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
IR-4509MXP is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from 50 to 90 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR-4509MXP, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers - IR-4509MXP - Marki Microwave LLC
Morgan Hill, CA, United States
IR-4509MXP, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers
IR-4509MXP
IR-4509MXP, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers IR-4509MXP
IR-4509MXP is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from 50 to 90 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.

IR-4509MXP is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement.


The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from 50 to 90 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number IR-4509MXP
Product Name IR-4509MXP, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

M1R-0726LS, Double-Balanced Mixers - M1R-0726LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 7000 to 26500 MHz
View Details
MM1-1453HSM-2, GaAs MMIC Double Balanced Mixer - MM1-1453HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 14000 to 53000 MHz
View Details
MMIQ-4067LU, Passive GaAs MMIC IQ Mixer - MMIQ-4067LU - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type iq-mixers
RF 40000 to 60000 MHz
View Details
MM2-0530HSM-2, GaAs MMIC Triple Balanced Mixer - MM2-0530HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details