Marki Microwave LLC MM1-1240SS, GaAs Double-Balanced Mixer MM1-1240SS

Description
The MM1-1240S is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1240S is available as a wire bondable chip or in a connectorized package. The MM1-1240S is a superior alternative to Marki Microwave carrier and packaged M1 and M9 mixers.
Request a Quote Datasheet
Description
The MM1-1240S is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1240S is available as a wire bondable chip or in a connectorized package. The MM1-1240S is a superior alternative to Marki Microwave carrier and packaged M1 and M9 mixers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-1240SS, GaAs Double-Balanced Mixer - MM1-1240SS - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-1240SS, GaAs Double-Balanced Mixer
MM1-1240SS
MM1-1240SS, GaAs Double-Balanced Mixer MM1-1240SS
The MM1-1240S is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1240S is available as a wire bondable chip or in a connectorized package. The MM1-1240S is a superior alternative to Marki Microwave carrier and packaged M1 and M9 mixers.

The MM1-1240S is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1240S is available as a wire bondable chip or in a connectorized package. The MM1-1240S is a superior alternative to Marki Microwave carrier and packaged M1 and M9 mixers.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-1240SS
Product Name MM1-1240SS, GaAs Double-Balanced Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

MT3H-0113LCH-2, GaAs MMIC High Dynamic Range Mixer - MT3H-0113LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type mixers
RF 1500 to 13000 MHz
View Details
MMIQ-0416HSM-2, Passive GaAs MMIC IQ Mixer - MMIQ-0416HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 4000 to 16000 MHz
View Details
MM1A-0222HPSM-2, Double Balanced Mixer/LO Amplifier - MM1A-0222HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 2000 to 22000 MHz
View Details
MM1-1850HSM-2, GaAs MMIC Double Balanced Mixer - MM1-1850HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 18000 to 50000 MHz
View Details