Marki Microwave LLC M8-0420LR, Double-Balanced 4 - 20 GHz Mixer M8-0420LR

Description
M8-0420LR is End of Life. Please refer to MM1-0320LS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
M8-0420LR is End of Life. Please refer to MM1-0320LS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8-0420LR, Double-Balanced 4 - 20 GHz Mixer - M8-0420LR - Marki Microwave LLC
Morgan Hill, CA, United States
M8-0420LR, Double-Balanced 4 - 20 GHz Mixer
M8-0420LR
M8-0420LR, Double-Balanced 4 - 20 GHz Mixer M8-0420LR
M8-0420LR is End of Life. Please refer to MM1-0320LS as the recommended replacement. M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.

M8-0420LR is End of Life. Please refer to MM1-0320LS as the recommended replacement.


M8 mixers are hybrid assemblies that use a specially balanced technique to feature very low conversion loss and high isolations. M8 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M8 mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M8-0420LR
Product Name M8-0420LR, Double-Balanced 4 - 20 GHz Mixer
Package Type pin-package
Unlock Full Specs
to access all available technical data

Similar Products

M2-0218LE-2, Triple-Balanced Mixers - M2-0218LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 18000 MHz
View Details
M2B-0218NE-2, Triple-Balanced Mixers - M2B-0218NE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 18000 MHz
View Details
MMIQ-0416LS, Passive GaAs MMIC IQ Mixer - MMIQ-0416LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type iq-mixers
RF 4000 to 16000 MHz
View Details
IRW-0618MXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer - IRW-0618MXW-1 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details