Mark-10 Corporation Torque stand, motorized, horizontal, 60 RPM max, 100 lbFin, 110V TSTMH-DC-2

Description
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.
Request a Quote
Description
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSTMH-DC-2 is a motorized horizontal torque test stand with a maximum torque capacity of 25 lbFin (2.8 Nm) and a maximum speed of 60 RPM. It features a stepper motor for load-independent speed control, a lever-operated slider with 15.5 in [394 mm] travel, and a controller with programmable angle limits, auto-return, cycling up to 100,000 cycles, PC control via RS-232, and overload protection. The unit has a 4.10 in [104 mm] throat, 0.1° rotational resolution, and a universal power supply for 80-250 VAC. It includes a torque loading plate with tapped holes for fixtures and is designed for applications such as closure and fastener torque testing.

Datasheet Summary
Powered by GS/AI

The TSTMH-DC-2 is a motorized horizontal torque test stand with a maximum torque capacity of 25 lbFin (2.8 Nm) and a maximum speed of 60 RPM. It features a stepper motor for load-independent speed control, a lever-operated slider with 15.5 in [394 mm] travel, and a controller with programmable angle limits, auto-return, cycling up to 100,000 cycles, PC control via RS-232, and overload protection. The unit has a 4.10 in [104 mm] throat, 0.1° rotational resolution, and a universal power supply for 80-250 VAC. It includes a torque loading plate with tapped holes for fixtures and is designed for applications such as closure and fastener torque testing.

Suppliers

Company
Product
Description
Supplier Links
Torque stand, motorized, horizontal, 60 RPM max, 100 lbFin, 110V - TSTMH-DC-2 - Mark-10 Corporation
Copiague, NY, United States
Torque stand, motorized, horizontal, 60 RPM max, 100 lbFin, 110V
TSTMH-DC-2
Torque stand, motorized, horizontal, 60 RPM max, 100 lbFin, 110V TSTMH-DC-2
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.

Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number TSTMH-DC-2
Product Name Torque stand, motorized, horizontal, 60 RPM max, 100 lbFin, 110V
Mechanical Test Fatigue; Shear or Torsion
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, vertical - TSC1000 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 1000 lbs (454 kg)
View Details
Test stand, lever-operated, 30 lbF / 150 N - ES05 - Mark-10 Corporation
Specs
Mechanical Test Adhesion; Compression
Force / Load 30 lbs (13.61 kg)
View Details
Torque stand, motorized, vertical, 60 RPM max, 100 lbFin, 110V - TSTM-DC-2 - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details
Test stand, lever-operated, 750 lbF / 3.75 kN, vertical - TSA750 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 750 lbs (340 kg)
View Details