Mark-10 Corporation Torque stand, motorized, vertical, 60 RPM max, 100 lbFin, 110V TSTM-DC-2

Description
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.
Request a Quote
Description
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSTM-DC-2 is a motorized vertical torque test stand with a maximum torque capacity of 25 lbFin [2.8 Nm] and a maximum speed of 60 RPM [360°/s]. It includes a torque loading plate with tapped holes for fixture mounting, a stepper motor for load-independent speed, and a lever-operated slider with travel stops. The controller features programmable angle limits, auto-return, cyclic testing up to 100,000 cycles, PC control via serial interface, overload protection, and password protection. Rotational travel resolution is 0.1° with ±0.7° accuracy. The stand has a throat depth of 4.10 in [104 mm] and maximum slider travel of 15.5 in [394 mm]. It operates on an 80-250 VAC universal power supply. The unit ships with a controller, base, mounting hardware, encoder cable, and indicator mounting kit.

Datasheet Summary
Powered by GS/AI

The TSTM-DC-2 is a motorized vertical torque test stand with a maximum torque capacity of 25 lbFin [2.8 Nm] and a maximum speed of 60 RPM [360°/s]. It includes a torque loading plate with tapped holes for fixture mounting, a stepper motor for load-independent speed, and a lever-operated slider with travel stops. The controller features programmable angle limits, auto-return, cyclic testing up to 100,000 cycles, PC control via serial interface, overload protection, and password protection. Rotational travel resolution is 0.1° with ±0.7° accuracy. The stand has a throat depth of 4.10 in [104 mm] and maximum slider travel of 15.5 in [394 mm]. It operates on an 80-250 VAC universal power supply. The unit ships with a controller, base, mounting hardware, encoder cable, and indicator mounting kit.

Suppliers

Company
Product
Description
Supplier Links
Torque stand, motorized, vertical, 60 RPM max, 100 lbFin, 110V - TSTM-DC-2 - Mark-10 Corporation
Copiague, NY, United States
Torque stand, motorized, vertical, 60 RPM max, 100 lbFin, 110V
TSTM-DC-2
Torque stand, motorized, vertical, 60 RPM max, 100 lbFin, 110V TSTM-DC-2
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.

Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate with tapped holes for grip and fixture mounting. Stepper motor design eliminates speed variation with load. A lever-operated slider with travel stops makes engaging and disengaging samples quick and efficient. A modular mechanical design allows the stand to be configured for a variety of applications. The controller features an integrated angle display and output, programmable angle travel limits, PC control capability, programmable cycling, auto return, overload protection, password protection, and more.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number TSTM-DC-2
Product Name Torque stand, motorized, vertical, 60 RPM max, 100 lbFin, 110V
Mechanical Test Fatigue; Shear or Torsion
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, torque, hand wheel-operated, 100 lbFin / 11.5 Nm, horizontal - TSTH - Mark-10 Corporation
Specs
Mechanical Test Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, vertical - TSC1000 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 1000 lbs (454 kg)
View Details
Torque stand, motorized, horizontal, 200 lbFin, 110V - TSTMH-DC-1 - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
Torque / Impact Energy 16.67 Ft-lbs (22.6 N-m)
View Details
Test stand, lever-operated, 100 lbF / 500 N - ES10 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 100 lbs (45.35 kg)
View Details