The F305-IMT is a vertical force test frame with a built-in tablet control panel, designed for tension and compression testing up to 300 lbF (1.3 kN). It includes IntelliMESUR® software for test setup, data recording, and analysis, and is compatible with a range of grips and fixtures. The unit features a universal power supply supporting 80-240 VAC with a US-style power cord.
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.
| Mark-10 Corporation | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | F305-IMT |
| Product Name | Test frame with IntelliMESUR® pre-loaded tablet control panel |
| Mechanical Test | Compression; Tensile |