The MR07-300 is a force sensor for measuring tension and compression, compatible with Mark-10 Models F755, F755S, F1505, and F1505S test frames and indicators. It has a capacity of 300 lbF (1500 N or 1.5 kN) and a resolution of 0.2 lbF, 5 ozF, or 1 N. The sensor features Plug & Test® technology with a gold-plated connector for interchangeable use and integrated calibration data storage. It has a safe overload of 150% of full scale and an accuracy of ±0.15% of full scale plus indicator or test frame error. The unit weighs 1.9 lb (0.9 kg) and includes a certificate of calibration with 10 data points per direction. Dimensions are 2.40 in [61.0 mm] in length, 2.00 in [50.8 mm] in diameter, with a 1/2-20 UNF threaded mounting interface.
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.
| Mark-10 Corporation | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | MR07-300 |
| Product Name | MR07-300 - Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN |
| Force Rating | 337 lbs (153 kg) |