Mark-10 Corporation Force Gauge 500lb/8000oz/250kg/2500N/2.5kN M4-500

Description
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Gauge 500lb/8000oz/250kg/2500N/2.5kN - M4-500 - Transcat, Inc.
Rochester, NY, USA
Force Gauge 500lb/8000oz/250kg/2500N/2.5kN
M4-500
Force Gauge 500lb/8000oz/250kg/2500N/2.5kN M4-500
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High speed 3,000 Hz sampling rate
  • USB, RS-232, Mitutoyo, and analog outputs
  • 50-point data memory with statistics and outputs
  • Programmable high/low set points with audio/visual alarms and outputs
  • Live load bar graph with audio/visual overload alarms
  • Ergonomic, reversible housing for hand held or test stand use
  • 3-year warranty
  • Made in USA
  • Accuracy: ± 0.2% of full scale ±1 digit
  • Sampling rate: 3,000 Hz
  • Safe overload: 150% of capacity
  • Battery life: 24 hours per charge
  • Weight: 1.2 lbs [0.54 kg]

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M4-500
Product Name Force Gauge 500lb/8000oz/250kg/2500N/2.5kN
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers