Mark-10 Corporation MR07-750 - Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN MR07-750

Description
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.
Request a Quote
Description
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR07-750 is a force sensor for measuring tension and compression, with a capacity of 750 lbF (3.75 kN), designed for use with Mark-10 Models F755, F755S, F1505, and F1505S test frames. It features Plug & Test® technology with a gold-plated spring connector that stores calibration data and locks into compatible indicators. The sensor has a safe overload rating of 150% of full scale, an accuracy of ±0.15% of full scale plus indicator or test frame error, and weighs 1.9 lb (0.9 kg). Dimensions are 2.40 in [61.0 mm] in length, 2.00 in [50.8 mm] in diameter, with a 1/2-20 UNF thread. It includes a certificate of calibration with 10 data points per measuring direction.

Datasheet Summary
Powered by GS/AI

The MR07-750 is a force sensor for measuring tension and compression, with a capacity of 750 lbF (3.75 kN), designed for use with Mark-10 Models F755, F755S, F1505, and F1505S test frames. It features Plug & Test® technology with a gold-plated spring connector that stores calibration data and locks into compatible indicators. The sensor has a safe overload rating of 150% of full scale, an accuracy of ±0.15% of full scale plus indicator or test frame error, and weighs 1.9 lb (0.9 kg). Dimensions are 2.40 in [61.0 mm] in length, 2.00 in [50.8 mm] in diameter, with a 1/2-20 UNF thread. It includes a certificate of calibration with 10 data points per measuring direction.

Suppliers

Company
Product
Description
Supplier Links
MR07-750 - Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR07-750 - Mark-10 Corporation
Copiague, NY, United States
MR07-750 - Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN
MR07-750
MR07-750 - Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN MR07-750
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.

Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR07-750
Product Name MR07-750 - Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN
Force Rating 843 lbs (382 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MR04-100M - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, M3 - MR04-100M - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Compression
Package Miniature
View Details
Ergonomics force gauge, 100 lbF / 500 N - ME-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR02-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Digital Force Gauge 20lb/320oz/10kg/10000g/100N - M4-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details