Mark-10 Corporation Force Gauge,10lbF/5kgF/50N M2-10

Description
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 10 x 0.01 lbF 5 x 0.005 kgF 50 x 0.05N
Datasheet
Description
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 10 x 0.01 lbF 5 x 0.005 kgF 50 x 0.05N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Gauge,10lbF/5kgF/50N - M2-10 - Transcat, Inc.
Rochester, NY, USA
Force Gauge,10lbF/5kgF/50N
M2-10
Force Gauge,10lbF/5kgF/50N M2-10
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 10 x 0.01 lbF 5 x 0.005 kgF 50 x 0.05N

Product Highlights

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading.

The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

  • Calculates peak tension and compression values
  • 3 selectable units of measurement
  • Ultra-compact, ergonomic housing
  • Configurable default measurement unit and mode
  • 500 Hz sampling rate
  • Large, backlit graphic display with auto-dimming
  • Powered by rechargeable battery or AC adapter
  • Reversible housing for alternate load cell orientation
  • 10 x 0.01 lbF
  • 5 x 0.005 kgF
  • 50 x 0.05N
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M2-10
Product Name Force Gauge,10lbF/5kgF/50N
Force Rating 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers