Mark-10 Corporation Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN FS06-200

Description
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.
Request a Quote
Description
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS06-200 force sensor measures tension and compression forces up to 200 lbF (1000 N) and is compatible with Series F test frames up to 500 lbF. It features Plug & Test® technology, storing calibration data internally for on-site or off-site calibration with a Mark-10 indicator using adapter AC1083. The sensor weighs 1.7 lb (0.8 kg) and has a safe overload of 150% of full scale. Its accuracy is ±0.15% of full scale plus indicator or test frame error, and it includes a certificate of calibration with 10 data points per direction. Dimensions are 0.46 in [11.7 mm] in diameter and 0.71 in [18.0 mm] in height with a 1/4-28 UNF thread. It ships with a 1/4-28 x 3 3/4" screw, 1/4" washer, and 1/4-28 bushing.

Datasheet Summary
Powered by GS/AI

The FS06-200 force sensor measures tension and compression forces up to 200 lbF (1000 N) and is compatible with Series F test frames up to 500 lbF. It features Plug & Test® technology, storing calibration data internally for on-site or off-site calibration with a Mark-10 indicator using adapter AC1083. The sensor weighs 1.7 lb (0.8 kg) and has a safe overload of 150% of full scale. Its accuracy is ±0.15% of full scale plus indicator or test frame error, and it includes a certificate of calibration with 10 data points per direction. Dimensions are 0.46 in [11.7 mm] in diameter and 0.71 in [18.0 mm] in height with a 1/4-28 UNF thread. It ships with a 1/4-28 x 3 3/4" screw, 1/4" washer, and 1/4-28 bushing.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - FS06-200 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN
FS06-200
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN FS06-200
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.

Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number FS06-200
Product Name Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN
Force Rating 225 lbs (102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.25lb/100g/1N Force Gauge - M3-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details
Force Gauge 0.25lb/4 oz/100g/1N/1000mN - M5-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details
Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - FS05-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
MR04-50M - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, M3 - MR04-50M - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Compression
Package Miniature
View Details