Mark-10 Corporation Digital Force Gauge, 2lb/1kg/10N M2-2

Description
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 2 x 0.002 lbF 1 x 0.001 kgF 10 x 0.01 N
Datasheet
Description
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 2 x 0.002 lbF 1 x 0.001 kgF 10 x 0.01 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge, 2lb/1kg/10N - M2-2 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge, 2lb/1kg/10N
M2-2
Digital Force Gauge, 2lb/1kg/10N M2-2
Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips. Calculates peak tension and compression values 3 selectable units of measurement Ultra-compact, ergonomic housing Configurable default measurement unit and mode 500 Hz sampling rate Large, backlit graphic display with auto-dimming Powered by rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 2 x 0.002 lbF 1 x 0.001 kgF 10 x 0.01 N

Product Highlights

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading.

The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

  • Calculates peak tension and compression values
  • 3 selectable units of measurement
  • Ultra-compact, ergonomic housing
  • Configurable default measurement unit and mode
  • 500 Hz sampling rate
  • Large, backlit graphic display with auto-dimming
  • Powered by rechargeable battery or AC adapter
  • Reversible housing for alternate load cell orientation
  • 2 x 0.002 lbF
  • 1 x 0.001 kgF
  • 10 x 0.01 N
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M2-2
Product Name Digital Force Gauge, 2lb/1kg/10N
Force Rating 2 lbs (0.9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M5-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Device Gauge / Indicator
View Details
Universal Load Cells - FL05U - Strainsert
Specs
Force Rating 500 lbs (227 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details