Mark-10 Corporation Digital Force Gauge M7-012

Description
Product Highlights High-speed 14,000 Hz sampling rate Continous data capture of up to 5,000 data points, at up to 14,000 Hz, downloadable to a PC Individual data point memory for up to 5,000 data points, downloadable to a PC USB, RS-232, Mitutoyo, and analog outputs Sample break detection with auto functions, including stopping movement on the ESM301(L) test stand 1st / 2nd peak detection Automatic output / data storage / zeroing upon various event completions 5 units of measurement, plus Coefficient of Friction, and user-defined unit with configurable name Programmable footswitch command string Programmable set points, with indicators and outputs Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Password protection, configurable for individual keys and calibration
Description
Product Highlights High-speed 14,000 Hz sampling rate Continous data capture of up to 5,000 data points, at up to 14,000 Hz, downloadable to a PC Individual data point memory for up to 5,000 data points, downloadable to a PC USB, RS-232, Mitutoyo, and analog outputs Sample break detection with auto functions, including stopping movement on the ESM301(L) test stand 1st / 2nd peak detection Automatic output / data storage / zeroing upon various event completions 5 units of measurement, plus Coefficient of Friction, and user-defined unit with configurable name Programmable footswitch command string Programmable set points, with indicators and outputs Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Password protection, configurable for individual keys and calibration

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - M7-012 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge
M7-012
Digital Force Gauge M7-012
Product Highlights High-speed 14,000 Hz sampling rate Continous data capture of up to 5,000 data points, at up to 14,000 Hz, downloadable to a PC Individual data point memory for up to 5,000 data points, downloadable to a PC USB, RS-232, Mitutoyo, and analog outputs Sample break detection with auto functions, including stopping movement on the ESM301(L) test stand 1st / 2nd peak detection Automatic output / data storage / zeroing upon various event completions 5 units of measurement, plus Coefficient of Friction, and user-defined unit with configurable name Programmable footswitch command string Programmable set points, with indicators and outputs Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Password protection, configurable for individual keys and calibration

Product Highlights

  • High-speed 14,000 Hz sampling rate
  • Continous data capture of up to 5,000 data points, at up to 14,000 Hz, downloadable to a PC
  • Individual data point memory for up to 5,000 data points, downloadable to a PC
  • USB, RS-232, Mitutoyo, and analog outputs
  • Sample break detection with auto functions, including stopping movement on the ESM301(L) test stand
  • 1st / 2nd peak detection
  • Automatic output / data storage / zeroing upon various event completions
  • 5 units of measurement, plus Coefficient of Friction, and user-defined unit with configurable name
  • Programmable footswitch command string
  • Programmable set points, with indicators and outputs
  • Averaging mode - calculates average readings over time
  • External trigger mode - for switch contact testing or remotely stopping display update
  • Password protection, configurable for individual keys and calibration
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M7-012
Product Name Digital Force Gauge
Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Compression only Load Column Load Cell with Mounting - CLC Series - Transducer Techniques, LLC
Specs
Force Rating 50000 to 400000 lbs (22676 to 181406 kg)
Force Measured Compression
Package Canister
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR02-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details