Mark-10 Corporation Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN MR01-750

Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR01-750 is a rugged S-Beam force sensor designed for measuring tension and compression forces up to 750 lbF (3.75 kN), compatible with Mark-10 indicators via Plug & Test® technology. It has a weight of 1.9 to 3.0 lb [0.9 to 1.4 kg], accuracy of ±0.15% of full scale, and a safe overload rating of 150% of full scale. The sensor includes a certificate of calibration with 10 data points per measuring direction and features a threaded mounting interface with 1/2-20 UNF threads. A shortened cable option is available with the "-1" suffix for specific legacy test stands.

Datasheet Summary
Powered by GS/AI

The MR01-750 is a rugged S-Beam force sensor designed for measuring tension and compression forces up to 750 lbF (3.75 kN), compatible with Mark-10 indicators via Plug & Test® technology. It has a weight of 1.9 to 3.0 lb [0.9 to 1.4 kg], accuracy of ±0.15% of full scale, and a safe overload rating of 150% of full scale. The sensor includes a certificate of calibration with 10 data points per measuring direction and features a threaded mounting interface with 1/2-20 UNF threads. A shortened cable option is available with the "-1" suffix for specific legacy test stands.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR01-750 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN
MR01-750
Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN MR01-750
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR01-750
Product Name Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN
Force Rating 843 lbs (382 kg)
Unlock Full Specs
to access all available technical data

Similar Products

5lb/2.5kg/25N Force Gauge - M3-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - MR01-2000 - Mark-10 Corporation
Specs
Force Rating 2248 lbs (1020 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M4-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR01-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Package S-beam
View Details