Mark-10 Corporation Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN FS06-300

Description
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.
Request a Quote Datasheet
Description
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - FS06-300 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN
FS06-300
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN FS06-300
Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.

Series FS06 force sensors measure tension and compression forces. Designed to accommodate bulkier grips and fixtures, they are compatible with Series F test frame models up to 500 lbF / 2.2 kN. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter AC1083 required). Ranges are available from 50 to 500 lbF [250 N to 2.5 kN]. Compatible with Models F105, F305, F505, and F505H.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number FS06-300
Product Name Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN
Force Rating 337 lbs (153 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MR07-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR07-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge,200 lbF - M2-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Device Gauge / Indicator
View Details
Force Gauge 5lb/80oz/2.5kg/2500g/25N - M5-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR01-750 - Mark-10 Corporation
Specs
Force Rating 843 lbs (382 kg)
Force Measured Tension; Compression
Package S-beam
View Details