Mark-10 Corporation Force Gauge 100lb/1600oz/50kg/50000g/500N M5-100

Description
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Gauge 100lb/1600oz/50kg/50000g/500N - M5-100 - Transcat, Inc.
Rochester, NY, USA
Force Gauge 100lb/1600oz/50kg/50000g/500N
M5-100
Force Gauge 100lb/1600oz/50kg/50000g/500N M5-100
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High-speed 7,000 Hz sampling rate
  • USB, RS-232, Mitutoyo, and analog outputs
  • Large backlit graphic display
  • 1,000-point data memory with statistics and outputs
  • Live load bar graph with set point markers
  • Programmable set points, with alarms and outputs
  • Peak readings and set points always displayed
  • Averaging mode - calculates average readings over time
  • External trigger mode - for switch contact testing or remotely stopping display update
  • Automatic data output via USB/RS-232
  • 5 selectable units of measurement
  • Configurable audio alarms and key tones
  • Password protection, configurable for individual keys and calibration

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M5-100
Product Name Force Gauge 100lb/1600oz/50kg/50000g/500N
Force Rating 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Metric Universal Load Cells - FL25UM - Strainsert
Specs
Force Rating 25178 lbs (11418 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31G1000* - RDP Electrosense
Specs
Force Rating 2.2 lbs (0.9998 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details