Mark-10 Corporation MR03-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N MR03-2

Description
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR03-2 is a smart force sensor for tension and compression measurement, featuring threaded holes for inline attachments and a Plug & Test® connector for use with Mark-10 indicators. It has a capacity of 2 lbF (10 N), a weight of 0.4 lb (0.2 kg), and offers an accuracy of ±0.15% of full scale plus indicator error. It supports a safe overload of 150% of full scale and includes a certificate of calibration with 10 data points per direction. The sensor is compatible with Mark-10 indicators sold separately.

Datasheet Summary
Powered by GS/AI

The MR03-2 is a smart force sensor for tension and compression measurement, featuring threaded holes for inline attachments and a Plug & Test® connector for use with Mark-10 indicators. It has a capacity of 2 lbF (10 N), a weight of 0.4 lb (0.2 kg), and offers an accuracy of ±0.15% of full scale plus indicator error. It supports a safe overload of 150% of full scale and includes a certificate of calibration with 10 data points per direction. The sensor is compatible with Mark-10 indicators sold separately.

Suppliers

Company
Product
Description
Supplier Links
MR03-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - MR03-2 - Mark-10 Corporation
Copiague, NY, United States
MR03-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N
MR03-2
MR03-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N MR03-2
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.

Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR03-2
Product Name MR03-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N
Force Rating 2.25 lbs (1.02 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge, 2lb/1kg/10N - M2-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
MR07-1000 - Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR07-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force sensor, 10000 lbF / 5000 kgF / 50000 N / 50 kN - MR01-10000 - Mark-10 Corporation
Specs
Force Rating 11240 lbs (5098 kg)
Force Measured Tension; Compression
Package S-beam
View Details
MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40 - MR04-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Compression
Package Miniature
View Details