Mark-10 Corporation Force gauge, 500 lbF / 250 kgF / 2500 N M3-500

Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3-500 digital force gauge measures up to 500 lbF (2500 N) with ±0.3% accuracy and a 2,000 Hz sampling rate. It features a backlit graphic LCD, USB data output at 115,200 baud, programmable set points with pass-fail indicators, and an analog load bar for real-time force visualization. Overload protection extends to 200% of capacity. The reversible aluminum housing supports handheld or test stand mounting and is compatible with Mark-10 test stands and software. Weighing 0.9 lb (0.41 kg), it operates on a rechargeable 8.4V NiMH battery offering up to 7 hours of use with backlight on. An AC adapter (100-240 VAC) and MESUR™ Lite software are included. The gauge operates within 40-100°F and 96% non-condensing humidity.

Datasheet Summary
Powered by GS/AI

The M3-500 digital force gauge measures up to 500 lbF (2500 N) with ±0.3% accuracy and a 2,000 Hz sampling rate. It features a backlit graphic LCD, USB data output at 115,200 baud, programmable set points with pass-fail indicators, and an analog load bar for real-time force visualization. Overload protection extends to 200% of capacity. The reversible aluminum housing supports handheld or test stand mounting and is compatible with Mark-10 test stands and software. Weighing 0.9 lb (0.41 kg), it operates on a rechargeable 8.4V NiMH battery offering up to 7 hours of use with backlight on. An AC adapter (100-240 VAC) and MESUR™ Lite software are included. The gauge operates within 40-100°F and 96% non-condensing humidity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 500 lbF / 250 kgF / 2500 N - M3-500 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 500 lbF / 250 kgF / 2500 N
M3-500
Force gauge, 500 lbF / 250 kgF / 2500 N M3-500
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M3-500
Product Name Force gauge, 500 lbF / 250 kgF / 2500 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Model M3I - Force/torque indicator, 110V - M3I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Output Digital Serial
Sampling Frequency 2000 Hz
View Details
Torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm - MTT03-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Digital Serial
View Details
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M7-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M4-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Output Frequency
View Details