Mark-10 Corporation Force gauge, 0.12 lbF / 50 gF / 0.5 N M3-012

Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3-012 digital force gauge is designed for tension and compression force testing with a capacity of 0.12 lbF (0.5 N) and a resolution of 0.0001 lbF. It features a 2,000 Hz sampling rate, a backlit graphic LCD display, USB data output, programmable set points with pass/fail indicators, and an analog load bar. The gauge has an ergonomic reversible aluminum housing for handheld or test stand use, is overload protected to 200% of capacity, and includes MESUR® Lite software. It operates on a rechargeable 8.4V NiMH battery with up to 7 hours of continuous use with the backlight on. The device measures 0.7 lb (0.33 kg) and uses a #10-32 UNF thread mount. Accuracy is ±0.3% of full scale, and it operates within 40-100°F and 96% non-condensing humidity.

Datasheet Summary
Powered by GS/AI

The M3-012 digital force gauge is designed for tension and compression force testing with a capacity of 0.12 lbF (0.5 N) and a resolution of 0.0001 lbF. It features a 2,000 Hz sampling rate, a backlit graphic LCD display, USB data output, programmable set points with pass/fail indicators, and an analog load bar. The gauge has an ergonomic reversible aluminum housing for handheld or test stand use, is overload protected to 200% of capacity, and includes MESUR® Lite software. It operates on a rechargeable 8.4V NiMH battery with up to 7 hours of continuous use with the backlight on. The device measures 0.7 lb (0.33 kg) and uses a #10-32 UNF thread mount. Accuracy is ±0.3% of full scale, and it operates within 40-100°F and 96% non-condensing humidity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 0.12 lbF / 50 gF / 0.5 N - M3-012 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 0.12 lbF / 50 gF / 0.5 N
M3-012
Force gauge, 0.12 lbF / 50 gF / 0.5 N M3-012
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M3-012
Product Name Force gauge, 0.12 lbF / 50 gF / 0.5 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - M7-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - M7-2 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2.25 lbs (1.02 kg)
Sampling Frequency 14000 Hz
View Details
COF gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - M5-2-COF - Mark-10 Corporation
Specs
Rated Load 2.25 lbs (1.02 kg)
Output Frequency
View Details
Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M4-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Output Frequency
View Details