The G1106 is a self-centering vise designed for tension and compression testing applications, with a capacity of 500 lbF [2,500 N] and a weight of 3.00 lb [1.36 kg]. It features replaceable jaws that can be field-modified to improve gripping characteristics and includes mounting hardware compatible with test stands ESM303, ESM1500/750 (with AC1055 plate), ES30, TSC1000, TSF, and ES10/ES20 (with AC1060 plate). Dimensions include a base width of 5.50 in [139.7 mm], height of 4.75 in [120.7 mm], and jaw opening range up to 1.50 in [38.1 mm].
This general purpose self-centering vise can be used in a wide range of tension and compression testing applications. Wide opening range accommodates large and unique samples. Rugged design permits testing up to 500 lbF (2,500 N). Smooth removable jaws can be field-modified to improve sample gripping characteristics as required for pull testing applications.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1106 |
| Product Name | Vise grip, self-centering |
| Test Fixture Type | Test Grip / Clamp |