Mark-10 Corporation Wedge grip, 0.75” jaw width, 1/2-20F G1061

Description
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.
Request a Quote
Description
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G1061 wedge grip is a heavy-duty tensile testing grip with a capacity of 2,000 lbF [9,000 N] and a jaw width of 1.95 in [49.5 mm]. It features self-tightening, serrated stainless steel jaws with a hardness of 55 RC, and operates via a spring-loaded lever and rack and pinion mechanism that prevents jamming. The grip includes a 1/2-20 M/M stud with jam nuts and weighs 0.80 lb [0.36 kg].

Datasheet Summary
Powered by GS/AI

The G1061 wedge grip is a heavy-duty tensile testing grip with a capacity of 2,000 lbF [9,000 N] and a jaw width of 1.95 in [49.5 mm]. It features self-tightening, serrated stainless steel jaws with a hardness of 55 RC, and operates via a spring-loaded lever and rack and pinion mechanism that prevents jamming. The grip includes a 1/2-20 M/M stud with jam nuts and weighs 0.80 lb [0.36 kg].

Suppliers

Company
Product
Description
Supplier Links
Wedge grip, 0.75” jaw width, 1/2-20F - G1061 - Mark-10 Corporation
Copiague, NY, United States
Wedge grip, 0.75” jaw width, 1/2-20F
G1061
Wedge grip, 0.75” jaw width, 1/2-20F G1061
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.

These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number G1061
Product Name Wedge grip, 0.75” jaw width, 1/2-20F
Test Fixture Type Test Grip / Clamp
Unlock Full Specs
to access all available technical data

Similar Products