The G1095 bend fixture is designed for 3-point bend testing of plastics, metals, ceramics, and tubing. It includes a 2024 aluminum housing, a 303 stainless steel block, and two 10 mm diameter hardened 416 stainless steel rollers with o-rings. The fixture has an integrated eye end for mounting and includes mounting hardware compatible with ESM303, ESM1500/750 (with AC1055 plate), ES30, TSC1000, TSF, and ES10/ES20 (with AC1060 plate) test stands. It has a capacity of 500 lbF [2.5 kN] and weighs 3.0 lb [1.3 kg].
This family of bend fixtures is designed for 3-point and 4-point bend testing of plastics, metals, ceramics, tubing, and many other materials. Two base sizes are available, along with an upper anvil, and optional roller diameters. Use a base-anvil combination for 3-point bend testing or two bases for 4-point bend testing. The fixtures conform to ASTM C393, C1161, D790, and related standards. Bases feature movable blocks with multiple V-grooves to accept several roller diameters. 10 mm dia. rollers are included, and other sizes are available. The bases feature engraved rulers, dual-graduated with an inch scale on one side and mm scale on the other. Includes integrated eye end mounting, and requires an eye end adapter to mount to Mark-10 force gauges or force sensors, and test stands. The bases also include thru-holes and mounting screws for direct mounting to certain test stands.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1095 |
| Product Name | Bend fixture, eye end |
| Application | Flexure or Bending |