High capacity compression plate with a 2.20 in diameter and integrated eye end, designed for testing springs, foams, and other materials. Features concentric circular grooves to aid in sample centering. Rated for 2,000 lbF [9 kN] and weighing 0.29 lb [0.13 kg]. Made of 303 stainless steel.
These high capacity compression plates are ideal for testing springs, foams, and other materials. Concentric circular grooves aid in centering the sample. Select from two sizes. Integrated eye end mount. Eye end adapters are available to adapt to Mark-10 load cells, force gauges, and test stands.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1087-1 |
| Product Name | Compression plate, 2.20" dia., eye end |
| Test Fixture Type | Compression Cage |