Jacobs chuck grips for torque testing applications, designed to secure round samples, fixtures, or bits. Mounts directly to Series TST torque test stands with included hardware. This variant accommodates sample diameters from 0.028 in to 0.250 in. Capacity is 100 lbF [11.3 Nm]. Weight is 0.18 lb [0.08 kg].
These grips are designed for gripping samples during torque testing, for use with Series TST torque test stands. Available in three chuck capacities. Includes chuck key.
| Mark-10 Corporation | |
|---|---|
| Product Category | Product and Material Test Fixtures and Accessories |
| Product Number | G1022-1 |
| Product Name | Jacobs chuck grip for Series TST stands, 0.028” 0.25” dia. |
| Test Fixture Type | Test Grip / Clamp; Test Stand |