Mark-10 Corporation Dial indicator kit for ES10/ES20, 1” ES001

Description
Dial indicator kit for ES10/ES20, 1”
Request a Quote
Description
Dial indicator kit for ES10/ES20, 1”
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dial indicator kit for ES10/ES20, 1” - ES001 - Mark-10 Corporation
Copiague, NY, United States
Dial indicator kit for ES10/ES20, 1”
ES001
Dial indicator kit for ES10/ES20, 1” ES001
Dial indicator kit for ES10/ES20, 1”

Dial indicator kit for ES10/ES20, 1”

Supplier's Site

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number ES001
Product Name Dial indicator kit for ES10/ES20, 1”
Unlock Full Specs
to access all available technical data

Similar Products

Myometer kit, 200 lbF / 1000 N - EKM5-200 - Mark-10 Corporation
Specs
Capacity 200 lbs (90.7 kg)
View Details
Wedge grip, 1
Specs
Test Fixture Type Test Grip / Clamp
Application Fatigue; Tensile
View Details