Mark-10 Corporation Extension rod, 1”, 5/16-18M/F G1031-2

Description
For use between a force gauge and another attachment or grip.
Request a Quote
Description
For use between a force gauge and another attachment or grip.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An extension rod designed for tension and compression applications between a force gauge and grips or attachments, with a length of 1.0 inch [25.4 mm] and a 5/16-18F to 5/16-18M threaded connection, rated for 500 lbF [2,500 N] and weighing 0.25 lb [0.113 kg].

Datasheet Summary
Powered by GS/AI

An extension rod designed for tension and compression applications between a force gauge and grips or attachments, with a length of 1.0 inch [25.4 mm] and a 5/16-18F to 5/16-18M threaded connection, rated for 500 lbF [2,500 N] and weighing 0.25 lb [0.113 kg].

Suppliers

Company
Product
Description
Supplier Links
Extension rod, 1”, 5/16-18M/F - G1031-2 - Mark-10 Corporation
Copiague, NY, United States
Extension rod, 1”, 5/16-18M/F
G1031-2
Extension rod, 1”, 5/16-18M/F G1031-2
For use between a force gauge and another attachment or grip.

For use between a force gauge and another attachment or grip.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number G1031-2
Product Name Extension rod, 1”, 5/16-18M/F
Test Fixture Type Tension Rod
Unlock Full Specs
to access all available technical data

Similar Products

Wedge grip, 0.75” jaw width, 1/2-20F - G1061 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Fatigue; Tensile
View Details
Wedge grip, 1” jaw width, 1/2-20F - G1061-2 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Fatigue; Tensile
View Details