Mark-10 Corporation Wedge grip, 1” jaw width, 1/2-20F G1061-2

Description
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.
Request a Quote
Description
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G1061-2 is a heavy-duty wedge grip designed for tensile testing up to 2,000 lbF [9,000 N], featuring self-tightening, serrated stainless steel jaws with a hardness of 55 RC. It has a jaw width of 1.00 in [25.4 mm], accommodates samples 0 to 0.20 in [0 to 5.1 mm] thick, and includes a 1/2-20 M/M stud with jam nuts. The grip weighs 0.90 lb [0.41 kg].

Datasheet Summary
Powered by GS/AI

The G1061-2 is a heavy-duty wedge grip designed for tensile testing up to 2,000 lbF [9,000 N], featuring self-tightening, serrated stainless steel jaws with a hardness of 55 RC. It has a jaw width of 1.00 in [25.4 mm], accommodates samples 0 to 0.20 in [0 to 5.1 mm] thick, and includes a 1/2-20 M/M stud with jam nuts. The grip weighs 0.90 lb [0.41 kg].

Suppliers

Company
Product
Description
Supplier Links
Wedge grip, 1” jaw width, 1/2-20F - G1061-2 - Mark-10 Corporation
Copiague, NY, United States
Wedge grip, 1” jaw width, 1/2-20F
G1061-2
Wedge grip, 1” jaw width, 1/2-20F G1061-2
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.

These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the housing, as with conventional wedge grips. This unique design prevents jamming and improves gripping characteristics. The spring loaded jaws open with a highly ergonomic rack and pinion lever mechanism. The smooth and easy operation of the lever greatly reduces operator hand fatigue.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number G1061-2
Product Name Wedge grip, 1” jaw width, 1/2-20F
Test Fixture Type Test Grip / Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Dual roller grip, adjustable, 5/16-18F - G1085 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Gaging
View Details
Mounting plate, Mark-10 gauges, 0.12 - 500 lbF (0.5 to 2,500 N) capacities - AC1052 - Mark-10 Corporation
Specs
Application Universal
Capacity 0.1200 to 500 lbs (0.0544 to 227 kg)
View Details
Score bend fixture set - G1071 - Mark-10 Corporation
Specs
Application Flexure or Bending
View Details
Puncture fixture, eye end - G1110 - Mark-10 Corporation
Specs
Application Compression
Test Standard ASTM
View Details