Mark-10 Corporation Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN MR01-2000

Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR01-2000 is a rugged S-beam force sensor designed for measuring tension and compression, with a capacity of 2000 lbF, 32000 ozF, 1000 kgF, 10000 N, or 10 kN. It features threaded holes for flexible mounting, a Plug & Test® connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators, and includes a calibration certificate with 10 data points. The sensor weighs 1.9 to 3.0 lb (0.9 to 1.4 kg) depending on model, has an accuracy of ±0.15% of full scale, and supports a safe overload of 150% of full scale. Dimensions are A=3.90 in [99.1 mm], B=3.00 in [76.2 mm], C=0.96 in [24.4 mm], D=1.40 in [35.6 mm], E=3/4-16 UNF, and F=1.63 in [41.4 mm]. A shortened cable option (-1 suffix) is available for legacy test stands, with included mounting hardware.

Datasheet Summary
Powered by GS/AI

The MR01-2000 is a rugged S-beam force sensor designed for measuring tension and compression, with a capacity of 2000 lbF, 32000 ozF, 1000 kgF, 10000 N, or 10 kN. It features threaded holes for flexible mounting, a Plug & Test® connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators, and includes a calibration certificate with 10 data points. The sensor weighs 1.9 to 3.0 lb (0.9 to 1.4 kg) depending on model, has an accuracy of ±0.15% of full scale, and supports a safe overload of 150% of full scale. Dimensions are A=3.90 in [99.1 mm], B=3.00 in [76.2 mm], C=0.96 in [24.4 mm], D=1.40 in [35.6 mm], E=3/4-16 UNF, and F=1.63 in [41.4 mm]. A shortened cable option (-1 suffix) is available for legacy test stands, with included mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - MR01-2000 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN
MR01-2000
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN MR01-2000
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR01-2000
Product Name Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN
Force Rating 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MR07-1000 - Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR07-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
10lb/5kg/50N Force Gauge - M3-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details
Digi Force Gauge, 5lb/2.5kg/25N - M2-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Digital Force Gauge 20lb/320oz/10kg/10000g/100N - M4-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details