Mark-10 Corporation Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N M4-2

Description
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N - M4-2 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N
M4-2
Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N M4-2
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High speed 3,000 Hz sampling rate
  • USB, RS-232, Mitutoyo, and analog outputs
  • 50-point data memory with statistics and outputs
  • Programmable high/low set points with audio/visual alarms and outputs
  • Live load bar graph with audio/visual overload alarms
  • Ergonomic, reversible housing for hand held or test stand use
  • 3-year warranty
  • Made in USA
  • Accuracy: ± 0.2% of full scale ±1 digit
  • Sampling rate: 3,000 Hz
  • Safe overload: 150% of capacity
  • Battery life: 24 hours per charge
  • Weight: 1.2 lbs [0.54 kg]

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M4-2
Product Name Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N
Force Rating 2 lbs (0.9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details