Mark-10 Corporation Digital Force Gauge M7-5

Description
Product Highlights 5 lb / 80 oz / 2.5 kg / 2500 g / 25 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC USB, RS-232, Mitutoyo, and Analog Outputs Programmable Footswitch Command String 1st / 2nd Peak Detection Sample Break Detection with Auto Functions, Including Stopping Movement Of a Mark- 10 Test Stand Automatic Output / Data Storage/ Zeroing Upon Various Event Completions 5 Units of Measurement, Plus Coefficient of Friction, and User-Defined Unit with Configurable Name Programmable Set Points, with Indicators and Outputs Averaging Mode - Calculates Average Readings Over Time External Trigger Mode - for Switch Contact Testing or Remotely Stopping Display Update Password Protection, Configurable for Individual Keys And Calibration 3-Year Warranty Made In USA Each Unit Includes Carrying Case Set of Common Attachments AC Adapter/Charger Battery USB Cable and Driver Resource CD NIST-Traceable Certificate of Calibration with Data
Description
Product Highlights 5 lb / 80 oz / 2.5 kg / 2500 g / 25 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC USB, RS-232, Mitutoyo, and Analog Outputs Programmable Footswitch Command String 1st / 2nd Peak Detection Sample Break Detection with Auto Functions, Including Stopping Movement Of a Mark- 10 Test Stand Automatic Output / Data Storage/ Zeroing Upon Various Event Completions 5 Units of Measurement, Plus Coefficient of Friction, and User-Defined Unit with Configurable Name Programmable Set Points, with Indicators and Outputs Averaging Mode - Calculates Average Readings Over Time External Trigger Mode - for Switch Contact Testing or Remotely Stopping Display Update Password Protection, Configurable for Individual Keys And Calibration 3-Year Warranty Made In USA Each Unit Includes Carrying Case Set of Common Attachments AC Adapter/Charger Battery USB Cable and Driver Resource CD NIST-Traceable Certificate of Calibration with Data

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - M7-5 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge
M7-5
Digital Force Gauge M7-5
Product Highlights 5 lb / 80 oz / 2.5 kg / 2500 g / 25 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC USB, RS-232, Mitutoyo, and Analog Outputs Programmable Footswitch Command String 1st / 2nd Peak Detection Sample Break Detection with Auto Functions, Including Stopping Movement Of a Mark- 10 Test Stand Automatic Output / Data Storage/ Zeroing Upon Various Event Completions 5 Units of Measurement, Plus Coefficient of Friction, and User-Defined Unit with Configurable Name Programmable Set Points, with Indicators and Outputs Averaging Mode - Calculates Average Readings Over Time External Trigger Mode - for Switch Contact Testing or Remotely Stopping Display Update Password Protection, Configurable for Individual Keys And Calibration 3-Year Warranty Made In USA Each Unit Includes Carrying Case Set of Common Attachments AC Adapter/Charger Battery USB Cable and Driver Resource CD NIST-Traceable Certificate of Calibration with Data

Product Highlights

  • 5 lb / 80 oz / 2.5 kg / 2500 g / 25 N
  • Ultra High Speed 14,000 Hz Sampling Rate
  • Continuous Data Capture of up to 5,000 Data Points, at up to 14,000 Hz, Downloadable to a PC
  • Individual Data Point Memory for up to 5,000 Data Points, Downloadable to a PC
  • USB, RS-232, Mitutoyo, and Analog Outputs
  • Programmable Footswitch Command String
  • 1st / 2nd Peak Detection
  • Sample Break Detection with Auto Functions, Including Stopping Movement Of a Mark- 10 Test Stand
  • Automatic Output / Data Storage/ Zeroing Upon Various Event Completions
  • 5 Units of Measurement, Plus Coefficient of Friction, and User-Defined Unit with Configurable Name
  • Programmable Set Points, with Indicators and Outputs
  • Averaging Mode - Calculates Average Readings Over Time
  • External Trigger Mode - for Switch Contact Testing or Remotely Stopping Display Update
  • Password Protection, Configurable for Individual Keys And Calibration
  • 3-Year Warranty
  • Made In USA

Each Unit Includes

  • Carrying Case
  • Set of Common Attachments
  • AC Adapter/Charger
  • Battery
  • USB Cable and Driver
  • Resource CD
  • NIST-Traceable Certificate of Calibration with Data
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M7-5
Product Name Digital Force Gauge
Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 500 lbF / 2500 N - ME-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
R-12590-15 RTD,CAP,EMB,D,P1000 ,385,.12% - 10210014-00 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-CS-U9 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 2000 to 10000 lbs (907 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details