Mark-10 Corporation Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N MR02-100

Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR02-100 is a compact, rugged button-type force sensor for compression measurements up to 100 lbF (500 N), designed for use with Mark-10 indicators via Plug & Test® technology. It includes a calibration certificate with 10 data points and features gold-plated spring contacts for reliable connection. The sensor weighs 0.3 lb (0.1 kg) and has dimensions of 1.23 in (31.2 mm) diameter A, 0.32 in (8.1 mm) diameter B, 0.05 in (1.3 mm) height C, 0.39 in (9.9 mm) depth D, 1.0 in (25.4 mm) diameter E, 0.25 in (6.4 mm) distance F, and 0.83 in (21.1 mm) diameter G. Safe overload is rated at 150% of full scale with an accuracy of ±0.5% of full scale plus indicator error.

Datasheet Summary
Powered by GS/AI

The MR02-100 is a compact, rugged button-type force sensor for compression measurements up to 100 lbF (500 N), designed for use with Mark-10 indicators via Plug & Test® technology. It includes a calibration certificate with 10 data points and features gold-plated spring contacts for reliable connection. The sensor weighs 0.3 lb (0.1 kg) and has dimensions of 1.23 in (31.2 mm) diameter A, 0.32 in (8.1 mm) diameter B, 0.05 in (1.3 mm) height C, 0.39 in (9.9 mm) depth D, 1.0 in (25.4 mm) diameter E, 0.25 in (6.4 mm) distance F, and 0.83 in (21.1 mm) diameter G. Safe overload is rated at 150% of full scale with an accuracy of ±0.5% of full scale plus indicator error.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR02-100 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
MR02-100
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N MR02-100
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR02-100
Product Name Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
Force Rating 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Digital Force Gauge 750lbs +/-0.1%FS - M5-750 - Transcat, Inc.
Specs
Force Rating 750 lbs (340 kg)
Device Gauge / Indicator
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS05-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
2lb/1kg/10N Force Gauge - M3-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
Digital Force Gauge - M7-10 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details