Mark-10 Corporation Digital Force Gauge M7-500

Description
Product Highlights High-speed 14,000 Hz sampling rate Continous data capture of up to 5,000 data points, at up to 14,000 Hz, downloadable to a PC Individual data point memory for up to 5,000 data points, downloadable to a PC USB, RS-232, Mitutoyo, and analog outputs Sample break detection with auto functions, including stopping movement on the ESM301(L) test stand 1st / 2nd peak detection Automatic output / data storage / zeroing upon various event completions 5 units of measurement, plus Coefficient of Friction, and user-defined unit with configurable name Programmable footswitch command string Programmable set points, with indicators and outputs Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Password protection, configurable for individual keys and calibration Each Unit Includes 110V AC adapters
Datasheet
Description
Product Highlights High-speed 14,000 Hz sampling rate Continous data capture of up to 5,000 data points, at up to 14,000 Hz, downloadable to a PC Individual data point memory for up to 5,000 data points, downloadable to a PC USB, RS-232, Mitutoyo, and analog outputs Sample break detection with auto functions, including stopping movement on the ESM301(L) test stand 1st / 2nd peak detection Automatic output / data storage / zeroing upon various event completions 5 units of measurement, plus Coefficient of Friction, and user-defined unit with configurable name Programmable footswitch command string Programmable set points, with indicators and outputs Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Password protection, configurable for individual keys and calibration Each Unit Includes 110V AC adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - M7-500 - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge
M7-500
Digital Force Gauge M7-500
Product Highlights High-speed 14,000 Hz sampling rate Continous data capture of up to 5,000 data points, at up to 14,000 Hz, downloadable to a PC Individual data point memory for up to 5,000 data points, downloadable to a PC USB, RS-232, Mitutoyo, and analog outputs Sample break detection with auto functions, including stopping movement on the ESM301(L) test stand 1st / 2nd peak detection Automatic output / data storage / zeroing upon various event completions 5 units of measurement, plus Coefficient of Friction, and user-defined unit with configurable name Programmable footswitch command string Programmable set points, with indicators and outputs Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Password protection, configurable for individual keys and calibration Each Unit Includes 110V AC adapters

Product Highlights

  • High-speed 14,000 Hz sampling rate
  • Continous data capture of up to 5,000 data points, at up to 14,000 Hz, downloadable to a PC
  • Individual data point memory for up to 5,000 data points, downloadable to a PC
  • USB, RS-232, Mitutoyo, and analog outputs
  • Sample break detection with auto functions, including stopping movement on the ESM301(L) test stand
  • 1st / 2nd peak detection
  • Automatic output / data storage / zeroing upon various event completions
  • 5 units of measurement, plus Coefficient of Friction, and user-defined unit with configurable name
  • Programmable footswitch command string
  • Programmable set points, with indicators and outputs
  • Averaging mode - calculates average readings over time
  • External trigger mode - for switch contact testing or remotely stopping display update
  • Password protection, configurable for individual keys and calibration

Each Unit Includes

  • 110V AC adapters
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M7-500
Product Name Digital Force Gauge
Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESSURE SENSOR, BRASS, 0 - 2CP5-71-50 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
MR04-05M - Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN, M3 - MR04-05M - Mark-10 Corporation
Specs
Force Rating 0.5620 lbs (0.2549 kg)
Force Measured Compression
Package Miniature
View Details
Single point load cell PW12CC3/50kg - 1-PW12CC3/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 432211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0882 to 0.6614 lbs (0.0400 to 0.2999 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details