The F105-IMT is a vertical force test frame designed for tension and compression testing up to 100 lbF (0.5 kN), featuring an integrated IntelliMESUR® pre-loaded tablet control panel. It includes a universal power supply compatible with 80-240 V AC and a US-style power cord. The system supports test setup, data recording, and analysis through fully integrated IntelliMESUR® software, and is suitable for applications across multiple industries including packaging, electronics, and consumer products.
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along with a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is fully integrated with Series F systems. Select from a pre-configured tablet control panel or standalone software for your own Windows device.
| Mark-10 Corporation | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | F105-IMT |
| Product Name | Test frame with IntelliMESUR® pre-loaded tablet control panel |
| Mechanical Test | Compression; Tensile |