The F755S-EM is a vertical, short-force test frame with an integrated EasyMESUR® control panel, designed for tension and compression testing up to 750 lbF (3.4 kN). It has a maximum travel of 14.2 in (360 mm) and a standard speed range of 0.5 to 24 in/min (13 to 600 mm/min), with optional speed extensions. Load accuracy is ±0.1% of full scale for the frame; force sensors are ±0.1% to ±0.15%. Peak sampling rate is 5,000 Hz. Position accuracy is ±0.006 in (0.15 mm) with the Distance Measurement option. Weight is 157 lb (71 kg). It operates indoors up to 6,500 ft, in temperatures from 40 to 95°F (5 to 35°C) at up to 80% relative humidity, and meets CE and UKCA standards with a 3-year warranty.
Series F test frames with EasyMESUR® are engineered to perform a wide range of tension and compression tests, including break testing, cycling, limit testing to a load or distance, load holding, average force testing, and more. Set up and run tests, export results, and create a report via the integrated, easy-to-use touchscreen interface – no PC or force gauge required. For unique needs, run the tester from a PC with your own custom application utilizing EasyMESUR®’s serial command library. Sample setup and fine positioning are a breeze with available FollowMe® force-based positioning - using your hand as your guide, push and pull on the force gauge or load cell to move the crosshead at a variable rate of speed. Engineered around a modular function platform, the EasyMESUR® run screen can be arranged with large, simple controls – or configured for more advanced applications with a selection of optional functions, including distance measurement, graphing, cycling, and more. Purchase functions and packages at time of order or enable them in the field via activation codes. All testers are shipped in a 160-hour evaluation mode, in which all functions are available. Generous travel, clearance, and depth dimensions accommodate samples of various shapes and properties. Modular mechanical design accommodates single- and double-column extensions for oversized specimens. Select from a broad range of force sensor capacities and an expansive array of grips and fixtures.
| Mark-10 Corporation | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | F755S-EM |
| Product Name | Test frame with EasyMESUR® control panel |
| Mechanical Test | Compression; Fatigue; Tensile |