Makita USA, Inc. HR4002 - 1-9/16" Rotary Hammer; Accepts SDS-MAX Bits HR4002

Description
Torque Limiting Clutch Engineered to Reduce Gear Damage Powerful 10.0 AMP motor delivers 2,500 BPM for the most demanding applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life 12 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" "No hammering when idling" functions helps increase tool life One-touch sliding chuck for quick bit changes Soft grip handle provides increased comfort on the job Accepts SDS-MAX bits INCLUDES: Side Handle (158131-0) Depth Gauge (321248-4) Bit Grease (194683-7) Tool Case
Description
Torque Limiting Clutch Engineered to Reduce Gear Damage Powerful 10.0 AMP motor delivers 2,500 BPM for the most demanding applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life 12 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" "No hammering when idling" functions helps increase tool life One-touch sliding chuck for quick bit changes Soft grip handle provides increased comfort on the job Accepts SDS-MAX bits INCLUDES: Side Handle (158131-0) Depth Gauge (321248-4) Bit Grease (194683-7) Tool Case

Suppliers

Company
Product
Description
Supplier Links
HR4002 - 1-9/16" Rotary Hammer; Accepts SDS-MAX Bits - HR4002 - Makita USA, Inc.
La Mirada, CA, USA
HR4002 - 1-9/16" Rotary Hammer; Accepts SDS-MAX Bits
HR4002
HR4002 - 1-9/16" Rotary Hammer; Accepts SDS-MAX Bits HR4002
Torque Limiting Clutch Engineered to Reduce Gear Damage Powerful 10.0 AMP motor delivers 2,500 BPM for the most demanding applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life 12 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" "No hammering when idling" functions helps increase tool life One-touch sliding chuck for quick bit changes Soft grip handle provides increased comfort on the job Accepts SDS-MAX bits INCLUDES: Side Handle (158131-0) Depth Gauge (321248-4) Bit Grease (194683-7) Tool Case

Torque Limiting Clutch Engineered to Reduce Gear Damage

  • Powerful 10.0 AMP motor delivers 2,500 BPM for the most demanding applications
  • Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds
  • Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling
  • Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life
  • 12 bit angle settings allow the bit to be set at different positions for operating convenience
  • Automatic brush cut-off protects commutator from damage for longer tool life
  • 2-mode operation for "Hammering Only" or "Hammering with Rotation"
  • "No hammering when idling" functions helps increase tool life
  • One-touch sliding chuck for quick bit changes
  • Soft grip handle provides increased comfort on the job
  • Accepts SDS-MAX bits
INCLUDES:
  • Side Handle (158131-0)
  • Depth Gauge (321248-4)
  • Bit Grease (194683-7)
  • Tool Case
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number HR4002
Product Name HR4002 - 1-9/16" Rotary Hammer; Accepts SDS-MAX Bits
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 459864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
6408K - 3/8" Drill - 6408K - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 10.28 inch (261 mm)
Amps 4.9 amps
View Details
18 Volt ONE+ Compact Drill Kit - P815 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings
View Details
Electric Portable Drill - 2604-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
View Details