Milwaukee Electric Tool Corporation Electric Portable Drill 2408-22

Description
CORDLESS, ERGONOMIC HANDLE TYPE 2.7 LB WEIGHT 0 TO 400 RPM, 0 TO 1500 RPM SPEED RATING 275 IN-LB TORQUE RATING 2 SPEED OPTION 3/8 INCH CHUCK CAPACITY RATCHETING, SINGLE SLEEVE CHUCK TYPE M12[TM] BRAND LENGTH 7-1/2 CHARGE TIME 30 MINUTE INCLUDES REDLITHIUM BATTERY, LITHIUM-ION BATTERY CHARGER, BELT CLIP, CARRYING CASE, LED LIGHT BATTERY VOLTAGE (V) 12 VOLT
Description
CORDLESS, ERGONOMIC HANDLE TYPE 2.7 LB WEIGHT 0 TO 400 RPM, 0 TO 1500 RPM SPEED RATING 275 IN-LB TORQUE RATING 2 SPEED OPTION 3/8 INCH CHUCK CAPACITY RATCHETING, SINGLE SLEEVE CHUCK TYPE M12[TM] BRAND LENGTH 7-1/2 CHARGE TIME 30 MINUTE INCLUDES REDLITHIUM BATTERY, LITHIUM-ION BATTERY CHARGER, BELT CLIP, CARRYING CASE, LED LIGHT BATTERY VOLTAGE (V) 12 VOLT

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 2408-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
2408-22
Electric Portable Drill 2408-22
CORDLESS, ERGONOMIC HANDLE TYPE 2.7 LB WEIGHT 0 TO 400 RPM, 0 TO 1500 RPM SPEED RATING 275 IN-LB TORQUE RATING 2 SPEED OPTION 3/8 INCH CHUCK CAPACITY RATCHETING, SINGLE SLEEVE CHUCK TYPE M12[TM] BRAND LENGTH 7-1/2 CHARGE TIME 30 MINUTE INCLUDES REDLITHIUM BATTERY, LITHIUM-ION BATTERY CHARGER, BELT CLIP, CARRYING CASE, LED LIGHT BATTERY VOLTAGE (V) 12 VOLT
  • CORDLESS, ERGONOMIC HANDLE TYPE
  • 2.7 LB WEIGHT
  • 0 TO 400 RPM, 0 TO 1500 RPM SPEED RATING
  • 275 IN-LB TORQUE RATING
  • 2 SPEED OPTION
  • 3/8 INCH CHUCK CAPACITY
  • RATCHETING, SINGLE SLEEVE CHUCK TYPE
  • M12[TM] BRAND
  • LENGTH 7-1/2
  • CHARGE TIME 30 MINUTE
  • INCLUDES REDLITHIUM BATTERY, LITHIUM-ION BATTERY CHARGER, BELT CLIP, CARRYING CASE, LED LIGHT
  • BATTERY VOLTAGE (V) 12 VOLT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 2408-22
Product Name Electric Portable Drill
Power Power Tools; Electrical
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Electric Portable Drill - 0235-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.5000 inch (12.7 mm)
RPM 0.0 to 850 rpm
View Details
6302H - 1/2" Drill - 6302H - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 11.25 inch (286 mm)
View Details
1/2" (13mm) 18V Cordless XRP™ Drill/Driver Kit - DCD940KX - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details